Baumer IVO GmbH & Co. KG Level Sensors LBFS-01111.0

Description
Baumer LBFS-01111.0 Level Switch
Request a Quote
Description
Baumer LBFS-01111.0 Level Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Level Sensors - 1892697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Level Sensors
1892697
Level Sensors 1892697
Baumer LBFS-01111.0 Level Switch

Baumer LBFS-01111.0 Level Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 1892697
Product Name Level Sensors
Maximum Operating Pressure 1450 psi (1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe with Auto Calibration - Pro Auto-Cal - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Float Switches - 1919512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 72.52 psi (51.04 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp 248 F (120 C)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details