Baumer Electric AG Proximity Switch IGR-14.24.25

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10-30VDC, TARGET SIZE: 4.0MM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10-30VDC, TARGET SIZE: 4.0MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4939305 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4939305
Proximity Switch 4939305
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10-30VDC, TARGET SIZE: 4.0MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10-30VDC, TARGET SIZE: 4.0MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4939305
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002935-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1071241-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details