Baumer IVO GmbH & Co. KG Proximity Switch IFRM 08X9103

Description
INDUCTIVE SENSORS, 2 MM DETECTION RANGE, 27MM LENGTH, 5 30VDC, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSORS, 2 MM DETECTION RANGE, 27MM LENGTH, 5 30VDC, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 23955118 - Radwell International
Willingboro, NJ, United States
Proximity Switch
23955118
Proximity Switch 23955118
INDUCTIVE SENSORS, 2 MM DETECTION RANGE, 27MM LENGTH, 5 30VDC, IP67. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSORS, 2 MM DETECTION RANGE, 27MM LENGTH, 5 30VDC, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 23955118
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002590-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093346 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details