Baumer Electric AG Proximity Switch IFRM 08N17A3/S35L

Description
INDUCTIVE PROXIMITY SENSOR, 08 X 36 MM, FLUSH, 10-30 VDC, 2 MM RANGE, NPN NO, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, 08 X 36 MM, FLUSH, 10-30 VDC, 2 MM RANGE, NPN NO, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 11477117 - Radwell International
Willingboro, NJ, United States
Proximity Switch
11477117
Proximity Switch 11477117
INDUCTIVE PROXIMITY SENSOR, 08 X 36 MM, FLUSH, 10-30 VDC, 2 MM RANGE, NPN NO, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, 08 X 36 MM, FLUSH, 10-30 VDC, 2 MM RANGE, NPN NO, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 11477117
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002586-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2092529 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.2362 inch (6 mm)
View Details