Baumer Electric AG Proximity Switch IFF08.24.15/L1

Description
PROXIMITY SWITCH INDUCTIVE 1.5MM 5-30VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH INDUCTIVE 1.5MM 5-30VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 23751282 - Radwell International
Willingboro, NJ, United States
Proximity Switch
23751282
Proximity Switch 23751282
PROXIMITY SWITCH INDUCTIVE 1.5MM 5-30VDC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH INDUCTIVE 1.5MM 5-30VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 23751282
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005424-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details