Baumer Electric AG Photoelectric FSDM 12D9601/S35A

Description
THROUGH-BEAM SENSOR, MINIATURE, EMITTER, THROUGH BEAM SENSOR, 6 M, PULSED RED LED, CONNECTOR M8 4 PIN, -25 65 C, IP 67, (10234246). FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH-BEAM SENSOR, MINIATURE, EMITTER, THROUGH BEAM SENSOR, 6 M, PULSED RED LED, CONNECTOR M8 4 PIN, -25 65 C, IP 67, (10234246). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 11483018 - Radwell International
Willingboro, NJ, United States
Photoelectric
11483018
Photoelectric 11483018
THROUGH-BEAM SENSOR, MINIATURE, EMITTER, THROUGH BEAM SENSOR, 6 M, PULSED RED LED, CONNECTOR M8 4 PIN, -25 65 C, IP 67, (10234246). FREE 2 YEAR RADWELL WARRANTY

THROUGH-BEAM SENSOR, MINIATURE, EMITTER, THROUGH BEAM SENSOR, 6 M, PULSED RED LED, CONNECTOR M8 4 PIN, -25 65 C, IP 67, (10234246). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 11483018
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - Industrial - 1882-1040846-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers