Baumer Electric AG Photoelectric FHDM 12N5001/S35A

Description
BAUMER ELECTRIC Sensors & Switches FHDM 12N5001/S35A
Description
BAUMER ELECTRIC Sensors & Switches FHDM 12N5001/S35A

Suppliers

Company
Product
Description
Supplier Links
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BAUMER ELECTRIC Sensors & Switches FHDM 12N5001/S35A

BAUMER ELECTRIC Sensors & Switches FHDM 12N5001/S35A

Supplier's Site
Photoelectric - 383139 - Radwell International
Willingboro, NJ, United States
Photoelectric
383139
Photoelectric 383139
SENSOR, DIFFUSE TYPE, W/ BACKGROUND SUPPRESSION, PULSED LED, RED, SHORT CICRUIT PROTECTION, REVERSE POLARITY PROTECTION, PMMA OPTIC, IP67 PROTECTION, M8 MALE CONNECTOR, 4 PIN, 15-300 MM, 10-30 VDC, 100 MA. FREE 2 YEAR RADWELL WARRANTY

SENSOR, DIFFUSE TYPE, W/ BACKGROUND SUPPRESSION, PULSED LED, RED, SHORT CICRUIT PROTECTION, REVERSE POLARITY PROTECTION, PMMA OPTIC, IP67 PROTECTION, M8 MALE CONNECTOR, 4 PIN, 15-300 MM, 10-30 VDC, 100 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter Inductive Sensor - I12M2PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4163-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details