Baumer Ltd. Cavity Pressure Sensors DPPC DS02.5

Description
Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges. • Cavity pressure sensor for direct measurement • Capacity 0...2000 bar • Connector thread M4 x 0,35 • Sensor diameter 2,5 mm
Datasheet
Description
Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges. • Cavity pressure sensor for direct measurement • Capacity 0...2000 bar • Connector thread M4 x 0,35 • Sensor diameter 2,5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cavity Pressure Sensors - DPPC DS02.5 - Baumer Ltd.
Southington, CT, USA
Cavity Pressure Sensors
DPPC DS02.5
Cavity Pressure Sensors DPPC DS02.5
Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges. • Cavity pressure sensor for direct measurement • Capacity 0...2000 bar • Connector thread M4 x 0,35 • Sensor diameter 2,5 mm

Cavity pressure quartz sensors are used in direct or indirect cavity pressure measurement for the injection molding process. The characteristics of these sensors allow high-definition measurements even in the lowest pressure ranges.

• Cavity pressure sensor for direct measurement
• Capacity 0...2000 bar
• Connector thread M4 x 0,35
• Sensor diameter 2,5 mm

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Force and Load Sensors
Product Number DPPC DS02.5
Product Name Cavity Pressure Sensors
Accuracy 1.00 ±% Full Scale
Force Measured Compression
Package Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-1 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauges - 7226940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44 to 45 lbs (19.95 to 20.41 kg)
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
View Details