Baumer Ltd. Tension/Compression Load Cells DLRx L002

Description
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 0,5...10 kN • Output signal ±10 V / 4 ... 20 mA • Protection class IP 65 • Load transmission tension / compression
Datasheet
Description
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 0,5...10 kN • Output signal ±10 V / 4 ... 20 mA • Protection class IP 65 • Load transmission tension / compression
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tension/Compression Load Cells - DLRx L002 - Baumer Ltd.
Southington, CT, USA
Tension/Compression Load Cells
DLRx L002
Tension/Compression Load Cells DLRx L002
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 0,5...10 kN • Output signal ±10 V / 4 ... 20 mA • Protection class IP 65 • Load transmission tension / compression

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing.

• Characteristic curve deviation 0,3%
• Nominal force 0,5...10 kN
• Output signal ±10 V / 4 ... 20 mA
• Protection class IP 65
• Load transmission tension / compression

Datasheet
Compression Load Cells - DLRx L002 - Baumer Ltd.
Southington, CT, USA
Compression Load Cells
DLRx L002
Compression Load Cells DLRx L002
Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 0,5...10 kN • Output signal 0 ... 10 V / 4 ... 20 mA • Protection class IP 65 • Load transmission compression

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing.

• Characteristic curve deviation 0,3%
• Nominal force 0,5...10 kN
• Output signal 0 ... 10 V / 4 ... 20 mA
• Protection class IP 65
• Load transmission compression

Datasheet

Technical Specifications

  Baumer Ltd. Baumer Ltd.
Product Category Force and Load Sensors Force and Load Sensors
Product Number DLRx L002 DLRx L002
Product Name Tension/Compression Load Cells Compression Load Cells
Force Rating 0.0 to 2248 lbs (0.0 to 1020 kg) 0.0 to 2248 lbs (0.0 to 1020 kg)
Accuracy 0.30 ±% Full Scale 0.50 ±% Full Scale
Force Measured Tension; Compression Tension; Compression
Package Canister Canister
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Compression load cell C2/10t - 1-C2/10T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 20000 lbs (9070 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Compression
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - FS05-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 7226940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44 to 45 lbs (19.95 to 20.41 kg)
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
View Details