Baumer Ltd. Piezo Electric Force Sensors DLPP 7MO

Description
The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz force sensor • Capacity 0...+10 kN • Connector thread M4 x 0,35 • Sensor diameter 12,6 mm
Datasheet
Description
The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz force sensor • Capacity 0...+10 kN • Connector thread M4 x 0,35 • Sensor diameter 12,6 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Force Sensors - DLPP 7MO - Baumer Ltd.
Southington, CT, USA
Piezo Electric Force Sensors
DLPP 7MO
Piezo Electric Force Sensors DLPP 7MO
The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz force sensor • Capacity 0...+10 kN • Connector thread M4 x 0,35 • Sensor diameter 12,6 mm

The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured.

• Quartz force sensor
• Capacity 0...+10 kN
• Connector thread M4 x 0,35
• Sensor diameter 12,6 mm

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Force and Load Sensors
Product Number DLPP 7MO
Product Name Piezo Electric Force Sensors
Force Rating 0.0 to 2248 lbs (0.0 to 1020 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Compression
Package Canister
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Ring Force Transducer - 1217C3 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output Piezoelectric charge
Device Sensor Element / Chip; Sensor / Transducer
View Details
Digi Force Gauge, 5lb/2.5kg/25N - M2-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details