Baumer Ltd. Piezo Electric Force Sensors DLPP 6MO

Description
The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz miniature force sensor • Capacity 0...+2,5 kN • Connector thread M4 x 0,35 • Sensor diameter 6 mm
Datasheet
Description
The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz miniature force sensor • Capacity 0...+2,5 kN • Connector thread M4 x 0,35 • Sensor diameter 6 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Force Sensors - DLPP 6MO - Baumer Ltd.
Southington, CT, USA
Piezo Electric Force Sensors
DLPP 6MO
Piezo Electric Force Sensors DLPP 6MO
The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz miniature force sensor • Capacity 0...+2,5 kN • Connector thread M4 x 0,35 • Sensor diameter 6 mm

The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured.

• Quartz miniature force sensor
• Capacity 0...+2,5 kN
• Connector thread M4 x 0,35
• Sensor diameter 6 mm

Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Force and Load Sensors
Product Number DLPP 6MO
Product Name Piezo Electric Force Sensors
Force Rating 0.0 to 562 lbs (0.0 to 255 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Compression
Package Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
MR04-5M - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, M3 - MR04-5M - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Compression
Package Miniature
View Details