D060 series range of displays, visible at up to 30 metres,. Digit height: 57 mm. Programmed with 3 buttons located under the display. Supplied with bracket for panel or suspended mounting.
Display Type = 7-Segment
Number of Characters = 5
LED Colours = Red
Number of Segments = 7
Character Height = 57mm
Mounting Type = Panel Mount, Suspended Mount
External Dimensions = 122 x 288 x 120mm
External Height = 122mm
External Width = 288mm
External Depth = 120mm
RS Components, Ltd. | |
---|---|
Product Category | Digital LED Displays |
Product Number | 6113433 |
Display Type | Segmented |
LED Color | Red; Red |
Character Height | 57 mm (2.24 inch) |