Baumer Ltd. Inductive Conductivity Transmitter CombiLyz® AF14

Description
The CombiLyz® AFI4/AFI5 is an inductive conductivity transmitter for media analysis, differentiation and separation. It is designed to meet industrial and hygienic requirements in applications with medium to high range conductivity. CombiLyz® consists of a conductivity sensor and a transmitter accommodated in a single, compact housing. CombiLyz® AFI5 is the separated product variant available with different cable lengths. Processing of variables such as conductivity, media concentration and temperature is with 4…20mA each by both product variants. Thanks to an accuracy of only 1% and a Pt100 temperature sensor, CombiLyz® AFI4 provides fast and reliable data and ensures low total cost of ownership.
Description
The CombiLyz® AFI4/AFI5 is an inductive conductivity transmitter for media analysis, differentiation and separation. It is designed to meet industrial and hygienic requirements in applications with medium to high range conductivity. CombiLyz® consists of a conductivity sensor and a transmitter accommodated in a single, compact housing. CombiLyz® AFI5 is the separated product variant available with different cable lengths. Processing of variables such as conductivity, media concentration and temperature is with 4…20mA each by both product variants. Thanks to an accuracy of only 1% and a Pt100 temperature sensor, CombiLyz® AFI4 provides fast and reliable data and ensures low total cost of ownership.

Suppliers

Company
Product
Description
Supplier Links
Inductive Conductivity Transmitter - CombiLyz® AF14 - Baumer Ltd.
Southington, CT, USA
Inductive Conductivity Transmitter
CombiLyz® AF14
Inductive Conductivity Transmitter CombiLyz® AF14
The CombiLyz® AFI4/AFI5 is an inductive conductivity transmitter for media analysis, differentiation and separation. It is designed to meet industrial and hygienic requirements in applications with medium to high range conductivity. CombiLyz® consists of a conductivity sensor and a transmitter accommodated in a single, compact housing. CombiLyz® AFI5 is the separated product variant available with different cable lengths. Processing of variables such as conductivity, media concentration and temperature is with 4…20mA each by both product variants. Thanks to an accuracy of only 1% and a Pt100 temperature sensor, CombiLyz® AFI4 provides fast and reliable data and ensures low total cost of ownership.

The CombiLyz® AFI4/AFI5 is an inductive conductivity transmitter for media analysis, differentiation and separation. It is designed to meet industrial and hygienic requirements in applications with medium to high range conductivity.

CombiLyz® consists of a conductivity sensor and a transmitter accommodated in a single, compact housing. CombiLyz® AFI5 is the separated product variant available with different cable lengths.

Processing of variables such as conductivity, media concentration and temperature is with 4…20mA each by both product variants. Thanks to an accuracy of only 1% and a Pt100 temperature sensor, CombiLyz® AFI4 provides fast and reliable data and ensures low total cost of ownership.

Supplier's Site

Technical Specifications

  Baumer Ltd.
Product Category Conductivity Electrodes
Product Number CombiLyz® AF14
Product Name Inductive Conductivity Transmitter
Conductivity Range 500 to 1.00E6 MicroSiemens/cm
Electrode Accuracy 1 to 1.5 (+/- % FS)
Response Time 2 to 15 seconds
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity sensor with insulated wires - LFS1505.2L.20-4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Conductivity Range 100 MicroSiemens/cm
Operating Temp -22 to 212 F (-30 to 100 C)
View Details
Insertion or submersion type, stainless steel electrodes - Model TB461 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 1.25 inch (31.75 mm)
View Details
DS Meter - 512M10 - Myron L Company
Myron L Company
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 3.4 inch (86.36 mm)
View Details
5-ring conductivity measuring cell c = 1.0 cm-1 with Pt1000 (fixed cable 2 m) - 6.0920.130 - Metrohm USA, Inc.
Specs
Conductivity Range 0.0050 to 100 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details