Ultrafuse FFF 3D Printing Filament, Abs, 2.85Mm, Black; Diameter Ultrafuse 1303020025

Description
3D PRINTING FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS RoHS Compliant: Yes
Description
3D PRINTING FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Ultrafuse ABS is a 3D printing filament made from Acrylonitrile Butadiene Styrene, designed for Fused Filament Fabrication. It has a diameter of 2.85 mm and is available in black. This filament is known for its strength, flexibility, and high heat resistance, making it suitable for professional applications. It requires a heated print bed for optimal results and can be smoothed with acetone post-printing. The recommended nozzle temperature for printing is between 240°C and 260°C, with a bed temperature of 90°C to 110°C. The filament should be stored in a sealed package at temperatures between 15°C and 25°C to maintain its properties, with a minimum shelf life of 12 months under proper conditions. Mechanical properties include a tensile strength of 36.3 MPa and a Young's modulus of 1958 MPa. The filament exhibits good impact resistance, with Charpy notched impact strength of 16.0 kJ/m². It is essential to keep the filament dry to ensure consistent material properties, with drying recommended at 60°C for 4 to 16 hours before use.

Datasheet Summary
Powered by GS/AI

Ultrafuse ABS is a 3D printing filament made from Acrylonitrile Butadiene Styrene, designed for Fused Filament Fabrication. It has a diameter of 2.85 mm and is available in black. This filament is known for its strength, flexibility, and high heat resistance, making it suitable for professional applications. It requires a heated print bed for optimal results and can be smoothed with acetone post-printing. The recommended nozzle temperature for printing is between 240°C and 260°C, with a bed temperature of 90°C to 110°C. The filament should be stored in a sealed package at temperatures between 15°C and 25°C to maintain its properties, with a minimum shelf life of 12 months under proper conditions. Mechanical properties include a tensile strength of 36.3 MPa and a Young's modulus of 1958 MPa. The filament exhibits good impact resistance, with Charpy notched impact strength of 16.0 kJ/m². It is essential to keep the filament dry to ensure consistent material properties, with drying recommended at 60°C for 4 to 16 hours before use.

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Abs, 2.85Mm, Black; Diameter Ultrafuse - 71AC3709 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Abs, 2.85Mm, Black; Diameter Ultrafuse
71AC3709
3D Printing Filament, Abs, 2.85Mm, Black; Diameter Ultrafuse 71AC3709
3D PRINTING FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS RoHS Compliant: Yes

3D PRINTING FILAMENT, ABS, 2.85MM, BLACK; Diameter:2.85mm; Filament Colour:Black; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3709
Product Name 3D Printing Filament, Abs, 2.85Mm, Black; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data