Ultrafuse FFF 3D Printing Filament, Abs, 2.85Mm, Grn; Diameter Ultrafuse 1303020021

Description
3D PRINTING FILAMENT, ABS, 2.85MM, GRN; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, ABS, 2.85MM, GRN; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Abs, 2.85Mm, Grn; Diameter Ultrafuse - 99AC4777 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Abs, 2.85Mm, Grn; Diameter Ultrafuse
99AC4777
3D Printing Filament, Abs, 2.85Mm, Grn; Diameter Ultrafuse 99AC4777
3D PRINTING FILAMENT, ABS, 2.85MM, GRN; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes

3D PRINTING FILAMENT, ABS, 2.85MM, GRN; Diameter:2.85mm; Filament Colour:Green; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature:-; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D ABS Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 99AC4777
Product Name 3D Printing Filament, Abs, 2.85Mm, Grn; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 1244755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless Steel
Breaking Strength 57.3 lbs (26 kg)
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details