Ultrafuse FFF 3D Printing Filament, Pla, 1.75Mm, Org; Diameter Ultrafuse 1303010036

Description
3D PRINTING FILAMENT, PLA, 1.75MM, ORG; Diameter:1.75mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINTING FILAMENT, PLA, 1.75MM, ORG; Diameter:1.75mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printing Filament, Pla, 1.75Mm, Org; Diameter Ultrafuse - 71AC3728 - Newark, An Avnet Company
Chicago, IL, United States
3D Printing Filament, Pla, 1.75Mm, Org; Diameter Ultrafuse
71AC3728
3D Printing Filament, Pla, 1.75Mm, Org; Diameter Ultrafuse 71AC3728
3D PRINTING FILAMENT, PLA, 1.75MM, ORG; Diameter:1.75mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

3D PRINTING FILAMENT, PLA, 1.75MM, ORG; Diameter:1.75mm; Filament Colour:Orange; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3728
Product Name 3D Printing Filament, Pla, 1.75Mm, Org; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2479098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 3064.9 lbs (1390 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details