3D PRINTING FILAMENT, PLA, 2.85MM, PINK; Diameter:2.85mm; Filament Colour:Pink; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 71AC3743 |
| Product Name | 3D Printing Filament, Pla, 2.85Mm, Pink; Diameter Ultrafuse |
| Type | Fiber / Filament |