Ultrafuse FFF 3D Print Filament, Pla, 1.75Mm, Magenta; Diameter Ultrafuse 1303010023

Description
3D PRINT FILAMENT, PLA, 1.75MM, MAGENTA; Diameter:1.75mm; Filament Colour:Magenta; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
3D PRINT FILAMENT, PLA, 1.75MM, MAGENTA; Diameter:1.75mm; Filament Colour:Magenta; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Print Filament, Pla, 1.75Mm, Magenta; Diameter Ultrafuse - 71AC3744 - Newark, An Avnet Company
Chicago, IL, United States
3D Print Filament, Pla, 1.75Mm, Magenta; Diameter Ultrafuse
71AC3744
3D Print Filament, Pla, 1.75Mm, Magenta; Diameter Ultrafuse 71AC3744
3D PRINT FILAMENT, PLA, 1.75MM, MAGENTA; Diameter:1.75mm; Filament Colour:Magenta; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

3D PRINT FILAMENT, PLA, 1.75MM, MAGENTA; Diameter:1.75mm; Filament Colour:Magenta; Filament Material:PLA (Polylactide); Melting Temperature:160°C; Spool Width:-; Spool Hub Diameter:-; Product Range:Innofil3D PLA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 71AC3744
Product Name 3D Print Filament, Pla, 1.75Mm, Magenta; Diameter Ultrafuse
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details