ASRaymond Curved Spring Washer U190-0113

Description
Stock sizes in music wire and stainless steel Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during manufacturer. Curved washers exert relatively light thrust loads and are often used to absorb axial end play. The rate is approximately linear between 10% and 80% of available deflection. Material High-Carbon Steel Commercial - 1074 - 1095 Stainless steel Commercial - Type 301 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finish Standard finish for high carbon steel is plain finish. Stainless steel is supplied in plain finish. On special order, high carbon steel washers may be mechanically plated, a process which substantially reduces the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.
Description
Stock sizes in music wire and stainless steel Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during manufacturer. Curved washers exert relatively light thrust loads and are often used to absorb axial end play. The rate is approximately linear between 10% and 80% of available deflection. Material High-Carbon Steel Commercial - 1074 - 1095 Stainless steel Commercial - Type 301 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finish Standard finish for high carbon steel is plain finish. Stainless steel is supplied in plain finish. On special order, high carbon steel washers may be mechanically plated, a process which substantially reduces the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Suppliers

Company
Product
Description
Supplier Links
Curved Spring Washer - U190-0113 - ASRaymond
Maumee, OH, United States
Curved Spring Washer
U190-0113
Curved Spring Washer U190-0113
Stock sizes in music wire and stainless steel Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during manufacturer. Curved washers exert relatively light thrust loads and are often used to absorb axial end play. The rate is approximately linear between 10% and 80% of available deflection. Material High-Carbon Steel Commercial - 1074 - 1095 Stainless steel Commercial - Type 301 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finish Standard finish for high carbon steel is plain finish. Stainless steel is supplied in plain finish. On special order, high carbon steel washers may be mechanically plated, a process which substantially reduces the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Stock sizes in music wire and stainless steel

Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come deburred and have had all set removed during manufacturer. Curved washers exert relatively light thrust loads and are often used to absorb axial end play. The rate is approximately linear between 10% and 80% of available deflection.

Material

  • High-Carbon Steel
    Commercial - 1074 - 1095
  • Stainless steel
    Commercial - Type 301
  • No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book.

Finish

Standard finish for high carbon steel is plain finish. Stainless steel is supplied in plain finish. On special order, high carbon steel washers may be mechanically plated, a process which substantially reduces the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number U190-0113
Product Name Curved Spring Washer
Washer Type Bowed or Curved
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.200 inch (5.080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.102 inch (2.591 mm)
View Details
2 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
Wave Spring Washers, 10.5mm Inside Diameter, 19.6mm Outside Diameter, M10 Screw Size, Material- Stainless Steel. - MD4463MXP196X055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.413 inch (10.500 mm)
View Details