ASRaymond Multiwave Compression Springs MW0875-0250-12S

Description
Multiwave Compression Springs Material is 17-7 PH Stainless Steel Outside Diameters from .375 (9.53mm) to 1.000 inch (25.4mm) Fit in shorter spaces than comparable compression springs Custom parts available.
Description
Multiwave Compression Springs Material is 17-7 PH Stainless Steel Outside Diameters from .375 (9.53mm) to 1.000 inch (25.4mm) Fit in shorter spaces than comparable compression springs Custom parts available.

Suppliers

Company
Product
Description
Supplier Links
Multiwave Compression Springs - MW0875-0250-12S - ASRaymond
Maumee, OH, United States
Multiwave Compression Springs
MW0875-0250-12S
Multiwave Compression Springs MW0875-0250-12S
Multiwave Compression Springs Material is 17-7 PH Stainless Steel Outside Diameters from .375 (9.53mm) to 1.000 inch (25.4mm) Fit in shorter spaces than comparable compression springs Custom parts available.

Multiwave Compression Springs

  • Material is 17-7 PH Stainless Steel
  • Outside Diameters from .375 (9.53mm) to 1.000 inch (25.4mm)
  • Fit in shorter spaces than comparable compression springs
  • Custom parts available.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number MW0875-0250-12S
Product Name Multiwave Compression Springs
Material Stainless Steel
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.24
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Wave Springs - LR-0587-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 5.88 inch (149 mm)
View Details
Compression Springs - 821374 - RS Components, Ltd.
Specs
Outer Diameter 0.2217 inch (5.63 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 1.52 inch (38.5 mm)
View Details