ASRaymond Finger Spring Washer F2022-019

Description
Stock sizes in high-carbon Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions. Material High-carbon steel Commercial 1074 Certified to ASTM-A684 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finishes Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.
Description
Stock sizes in high-carbon Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions. Material High-carbon steel Commercial 1074 Certified to ASTM-A684 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finishes Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Suppliers

Company
Product
Description
Supplier Links
Finger Spring Washer - F2022-019 - ASRaymond
Maumee, OH, United States
Finger Spring Washer
F2022-019
Finger Spring Washer F2022-019
Stock sizes in high-carbon Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions. Material High-carbon steel Commercial 1074 Certified to ASTM-A684 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Finishes Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.

Stock sizes in high-carbon

Finger spring washers counteract noise, excess wear, end play and vibration, especially at high speeds. They promote efficiency and smooth operation, reducing skidding wear on rotating elements. They are also extremely useful in cases of unavoidable loose internal clearances due to special application conditions.

Material

  • High-carbon steel
    Commercial 1074 Certified to ASTM-A684
  • No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book.

Finishes

  • Washers are carried in stock in plain finish suitable for various types of finishes including phosphate, and black oxide processes which reduce the possibility of hydrogen embrittlement. Recommendations for specific applications will be made on request.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number F2022-019
Product Name Finger Spring Washer
Washer Type Finger
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 1.359 inch (34.519 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details
Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details