ASRaymond Music Wire Extension Spring E0094-016-0620-M

Description
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.
Description
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.

Suppliers

Company
Product
Description
Supplier Links
Music Wire Extension Spring - E0094-016-0620-M - ASRaymond
Maumee, OH, United States
Music Wire Extension Spring
E0094-016-0620-M
Music Wire Extension Spring E0094-016-0620-M
Stock sizes in music wire and stainless steel All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work. Materials Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.) Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F). Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part. Wire diameter is prior to forming.

Stock sizes in music wire and stainless steel

All SPEC stock helical extension springs have uniform body diameter and are produced with full twist loops the same diameter as the body. They are wound with initial tension; some force is required before coils are initially separated. As with other Associated Spring stock components, they are capable of wide application for experimental, development, prototype and maintenance work.

Materials

  • Music Wire - Per ASTM-A228 or AMS 5112. Music wire springs are not recommended for applications where the temperature exceeds 121 deg. C (250 deg F.)
  • Stainless Steel Type 302 - ASTM-A313 or AMS 5688 spring tempered (chemical & physical only). Stainless steel springs are not recommended for applications where the temperature exceeds 260 deg. C (500 deg. F).
  • Type 302 stainless steel is slightly magnetic. Surface of stainless steel may have a residue of nickel on the surface. This is normal and will not affect the function of the part.
  • Wire diameter is prior to forming.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Extension Springs
Product Number E0094-016-0620-M
Product Name Music Wire Extension Spring
Material Alloy steel (music wire)
Outer Diameter (OD) 0.0940 inch (2.39 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
Free Length 0.6200 inch (15.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Springs - 751714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Alloy steel (music wire)
Outer Diameter (OD) 0.2165 inch (5.5 mm)
Wire Diameter 0.0197 inch (0.5000 mm)
View Details
0.36
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.3600 inch (9.14 mm)
Wire Diameter 0.0550 inch (1.4 mm)
View Details
Extension Springs (Standard) - MXG02206SS - Murphy & Read Spring Manufacturing Co.
Murphy & Read Spring Manufacturing Co.
Specs
Material Stainless steel
Outer Diameter (OD) 0.1800 inch (4.57 mm)
Wire Diameter 0.0200 inch (0.5080 mm)
View Details