Precipart Micro Springs

Description
From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies. WIRE SPRINGS Micro Springs ø of wire from 0.03 mm ø of springs from 0.17 mm Compression Springs ø of wire 0.03 – 2.0 mm ø of springs from 0.17 mm Traction Springs and Tension Springs ø of wire 0.1 – 1.5 mm ø of springs from 0.4 mm Torsion Springs and Deflection Springs ø of wire 0.1 mm – 1.5 mm ø of springs from 0.4 mm Wire Forming Springs and Guide Wire Springs ø of wire 0.03 – 1.0 mm ø of springs from 0.17 mm STAMPED AND BENT PARTS Material thickness ranging from 0.02 mm – 1 mm Materials: Stainless steel Precious Metals Brass Copper Aluminum Production and Tooling Prototype through high volume production Modern CAD/CAM systems used to develop and design tools Coiling and Micro slide machines CNC controlled stamping machines Automated handling systems facilitate the operation “around the clock” Ultra-precise master gauges for highest degree of precision Through automatic and progressive dies (presses up to 40 tons)
Description
From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies. WIRE SPRINGS Micro Springs ø of wire from 0.03 mm ø of springs from 0.17 mm Compression Springs ø of wire 0.03 – 2.0 mm ø of springs from 0.17 mm Traction Springs and Tension Springs ø of wire 0.1 – 1.5 mm ø of springs from 0.4 mm Torsion Springs and Deflection Springs ø of wire 0.1 mm – 1.5 mm ø of springs from 0.4 mm Wire Forming Springs and Guide Wire Springs ø of wire 0.03 – 1.0 mm ø of springs from 0.17 mm STAMPED AND BENT PARTS Material thickness ranging from 0.02 mm – 1 mm Materials: Stainless steel Precious Metals Brass Copper Aluminum Production and Tooling Prototype through high volume production Modern CAD/CAM systems used to develop and design tools Coiling and Micro slide machines CNC controlled stamping machines Automated handling systems facilitate the operation “around the clock” Ultra-precise master gauges for highest degree of precision Through automatic and progressive dies (presses up to 40 tons)

Suppliers

Company
Product
Description
Supplier Links
Micro Springs -  - Precipart
Farmingdale, NY, USA
Micro Springs
Micro Springs
From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies. WIRE SPRINGS Micro Springs ø of wire from 0.03 mm ø of springs from 0.17 mm Compression Springs ø of wire 0.03 – 2.0 mm ø of springs from 0.17 mm Traction Springs and Tension Springs ø of wire 0.1 – 1.5 mm ø of springs from 0.4 mm Torsion Springs and Deflection Springs ø of wire 0.1 mm – 1.5 mm ø of springs from 0.4 mm Wire Forming Springs and Guide Wire Springs ø of wire 0.03 – 1.0 mm ø of springs from 0.17 mm STAMPED AND BENT PARTS Material thickness ranging from 0.02 mm – 1 mm Materials: Stainless steel Precious Metals Brass Copper Aluminum Production and Tooling Prototype through high volume production Modern CAD/CAM systems used to develop and design tools Coiling and Micro slide machines CNC controlled stamping machines Automated handling systems facilitate the operation “around the clock” Ultra-precise master gauges for highest degree of precision Through automatic and progressive dies (presses up to 40 tons)

From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies.

WIRE SPRINGS

Micro Springs

  • Ø of wire from 0.03 mm
  • Ø of springs from 0.17 mm

Compression Springs

  • Ø of wire 0.03 – 2.0 mm
  • Ø of springs from 0.17 mm

Traction Springs and Tension Springs

  • Ø of wire 0.1 – 1.5 mm
  • Ø of springs from 0.4 mm

Torsion Springs and Deflection Springs

  • Ø of wire 0.1 mm – 1.5 mm
  • Ø of springs from 0.4 mm

Wire Forming Springs and Guide Wire Springs

  • Ø of wire 0.03 – 1.0 mm
  • Ø of springs from 0.17 mm

STAMPED AND BENT PARTS

Material thickness ranging from 0.02 mm – 1 mm

Materials:

  • Stainless steel
  • Precious Metals
  • Brass
  • Copper
  • Aluminum

Production and Tooling

  • Prototype through high volume production
  • Modern CAD/CAM systems used to develop and design tools
  • Coiling and Micro slide machines
  • CNC controlled stamping machines
  • Automated handling systems facilitate the operation “around the clock”
  • Ultra-precise master gauges for highest degree of precision
  • Through automatic and progressive dies (presses up to 40 tons)
Supplier's Site

Technical Specifications

  Precipart
Product Category Extension Springs
Product Name Micro Springs
Material Stainless steel (optional feature); Copper base alloy (optional feature); Brass (optional feature); Other (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Draw Bar Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Spring Type Drawbar
View Details
Extension Springs - 821425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter (OD) 0.1969 inch (5 mm)
Wire Diameter 0.0177 inch (0.4500 mm)
Free Length 0.9843 inch (25 mm)
View Details
8mm Outside diameter, 25mm Free Length Helical Extension Spring - S78ESYM080075025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless steel
Outer Diameter (OD) 0.3150 inch (8 mm)
Wire Diameter 0.0295 inch (0.7500 mm)
View Details