ASRaymond Heavy Duty Compression Spring CV0625-1750-093

Description
Heavy duty compression springs are ideally suited for applications where high loads are needed and limited space is available. SPEC heavy duty springs are designed to work in a hole or over a shaft. Material Chrome Silicon per Associated Spring SV 9254 or Chrome Vanadium per SAE 6150 - rectangular wire with rounded corners. These materials are not recommended for applications where the temperature exceeds 425 deg F (220 deg C). Direction of Helix Right hand. Ends Squared and ground. Free length is for reference only. O.D. and I.D. are designed to fit in hole or over rod as specified in table. Outside diameters are dimensioned to allow a minimum of .020" clearance in the specified hole diameter when the spring is in the free state. To determine approximate solid height; see notation number in hole size column. Multiply the free length by the appropriate values that correspond to the notation number 1 x .53 - 2 x .65 - 3 x .73 - 4 x .77 Finishes Standard finish is that of the normal wire. Due to residual stresses induced during the manufacturing process electroplating is not recommended. Other finishes available on request.
Description
Heavy duty compression springs are ideally suited for applications where high loads are needed and limited space is available. SPEC heavy duty springs are designed to work in a hole or over a shaft. Material Chrome Silicon per Associated Spring SV 9254 or Chrome Vanadium per SAE 6150 - rectangular wire with rounded corners. These materials are not recommended for applications where the temperature exceeds 425 deg F (220 deg C). Direction of Helix Right hand. Ends Squared and ground. Free length is for reference only. O.D. and I.D. are designed to fit in hole or over rod as specified in table. Outside diameters are dimensioned to allow a minimum of .020" clearance in the specified hole diameter when the spring is in the free state. To determine approximate solid height; see notation number in hole size column. Multiply the free length by the appropriate values that correspond to the notation number 1 x .53 - 2 x .65 - 3 x .73 - 4 x .77 Finishes Standard finish is that of the normal wire. Due to residual stresses induced during the manufacturing process electroplating is not recommended. Other finishes available on request.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Compression Spring - CV0625-1750-093 - ASRaymond
Maumee, OH, United States
Heavy Duty Compression Spring
CV0625-1750-093
Heavy Duty Compression Spring CV0625-1750-093
Heavy duty compression springs are ideally suited for applications where high loads are needed and limited space is available. SPEC heavy duty springs are designed to work in a hole or over a shaft. Material Chrome Silicon per Associated Spring SV 9254 or Chrome Vanadium per SAE 6150 - rectangular wire with rounded corners. These materials are not recommended for applications where the temperature exceeds 425 deg F (220 deg C). Direction of Helix Right hand. Ends Squared and ground. Free length is for reference only. O.D. and I.D. are designed to fit in hole or over rod as specified in table. Outside diameters are dimensioned to allow a minimum of .020" clearance in the specified hole diameter when the spring is in the free state. To determine approximate solid height; see notation number in hole size column. Multiply the free length by the appropriate values that correspond to the notation number 1 x .53 - 2 x .65 - 3 x .73 - 4 x .77 Finishes Standard finish is that of the normal wire. Due to residual stresses induced during the manufacturing process electroplating is not recommended. Other finishes available on request.

Heavy duty compression springs are ideally suited for applications where high loads are needed and limited space is available. SPEC heavy duty springs are designed to work in a hole or over a shaft.

Material

  • Chrome Silicon per Associated Spring SV 9254 or Chrome Vanadium per SAE 6150 - rectangular wire with rounded corners.
  • These materials are not recommended for applications where the temperature exceeds 425 deg F (220 deg C).

Direction of Helix

  • Right hand.

Ends

  • Squared and ground.
  • Free length is for reference only.
  • O.D. and I.D. are designed to fit in hole or over rod as specified in table. Outside diameters are dimensioned to allow a minimum of .020" clearance in the specified hole diameter when the spring is in the free state.
  • To determine approximate solid height; see notation number in hole size column. Multiply the free length by the appropriate values that correspond to the notation number 1 x .53 - 2 x .65 - 3 x .73 - 4 x .77

Finishes

  • Standard finish is that of the normal wire. Due to residual stresses induced during the manufacturing process electroplating is not recommended. Other finishes available on request.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number CV0625-1750-093
Product Name Heavy Duty Compression Spring
End Configuration Ground ends; Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design
Unlock Full Specs
to access all available technical data

Similar Products

Wave Springs - MWR-16 H - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.4331 inch (11 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
0.24
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Wave Spring - C125-M7 - Smalley
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details