ASRaymond Music Wire Compression Spring C1100-135-5000-M

Description
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.
Description
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.

Suppliers

Company
Product
Description
Supplier Links
Music Wire Compression Spring - C1100-135-5000-M - ASRaymond
Maumee, OH, United States
Music Wire Compression Spring
C1100-135-5000-M
Music Wire Compression Spring C1100-135-5000-M
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.

Compression Springs

  • Material: music wire or stainless steel
  • Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm)
  • Load: from 0.19lb (0.85N) to 353lbs (1569N)
  • Free length: .120" (3.05mm) to 6.0" (152.4mm)
  • Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number C1100-135-5000-M
Product Name Music Wire Compression Spring
Material Alloy Steel (Music Wire)
End Configuration Ground ends; Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 1.1 inch (27.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multy-Turn Wave Spring With Shim Ends - LMS20-M4 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Nickey Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-1063 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 9.81 inch (249 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Compression Springs - 751584 - RS Components, Ltd.
Specs
Outer Diameter 0.3543 inch (9 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 1.12 inch (28.5 mm)
View Details