ASRaymond Music Wire Compression Spring C0720-065-2250-M

Description
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.
Description
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.

Suppliers

Company
Product
Description
Supplier Links
Music Wire Compression Spring - C0720-065-2250-M - ASRaymond
Maumee, OH, United States
Music Wire Compression Spring
C0720-065-2250-M
Music Wire Compression Spring C0720-065-2250-M
Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.

Compression Springs

  • Material: music wire or stainless steel
  • Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm)
  • Load: from 0.19lb (0.85N) to 353lbs (1569N)
  • Free length: .120" (3.05mm) to 6.0" (152.4mm)
  • Lengths up to 12.0" (305mm) are available in the Heavy Duty and Continuous Length Spring product lines.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Compression Springs
Product Number C0720-065-2250-M
Product Name Music Wire Compression Spring
Material Alloy Steel (Music Wire)
End Configuration Ground ends; Closed (squared) ends
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.7200 inch (18.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring - LMS15-M3 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire)
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Wave Springs - MWR-35 D - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.06 inch (27 mm)
View Details
Custom Die Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape (Die Spring)
Spring Pitch Constant Pitch
View Details
0.18
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details