S78CSY-018024050 is a helical compression spring made of 302 stainless steel with squared and ground ends, featuring a 0.180 inch outside diameter, 0.500 inch free length, 0.024 inch wire diameter, and a rate of 15.7 lbf/in. The solid height is 0.232 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Compression Springs |
| Product Number | S78CSY-018024050 |
| Product Name | 0.18" Outside diameter, 0.5" Free Length Helical Compression Spring |
| Material | Stainless Steel |
| Coil Shape | Straight |
| Base Unit System | English Design |
| Outer Diameter | 0.1800 inch (4.57 mm) |