ASRaymond Metric Disc Spring Washer BD125-500

Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).
Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Suppliers

Company
Product
Description
Supplier Links
Metric Disc Spring Washer - BD125-500 - ASRaymond
Maumee, OH, United States
Metric Disc Spring Washer
BD125-500
Metric Disc Spring Washer BD125-500
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Metric Disc Spring Washers

  • Material: carbon and stainless steel
  • Outside diameter: from .187" (4.75mm) to 4.47" (113mm)
  • Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm)
  • Load: from 5.8lbs (26N) to 86055lbs (382807N).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number BD125-500
Product Name Metric Disc Spring Washer
Washer Type Disc Spring Washer
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 2.520 inch (64.008 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Beveled Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Beveled; Square or Rectangle
Material HardenedSteel
Finish Plain
View Details
Combi Bolt Washers -  - Nord-Lock Group
Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details