ASRaymond Metric Disc Spring Washer BD125-350

Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).
Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Suppliers

Company
Product
Description
Supplier Links
Metric Disc Spring Washer - BD125-350 - ASRaymond
Maumee, OH, United States
Metric Disc Spring Washer
BD125-350
Metric Disc Spring Washer BD125-350
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Metric Disc Spring Washers

  • Material: carbon and stainless steel
  • Outside diameter: from .187" (4.75mm) to 4.47" (113mm)
  • Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm)
  • Load: from 5.8lbs (26N) to 86055lbs (382807N).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number BD125-350
Product Name Metric Disc Spring Washer
Washer Type Disc Spring Washer
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 2.520 inch (64.008 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Lock Washer-Yellow Plate - 7230-2 - Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Finish ZincChromate
View Details
2 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Metric Helical Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish Plain
View Details
Molded Sholuder Washer, 3/8 Screw Size, .385in. Inside Diameter, .750in. Outside Diameter, .120in. Overall Width. Material- Nylon (Zytel 101). - A 9M68-2406 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Shoulder
Inside Diameter 0.385 inch (9.779 mm)
Outside Diameter 0.750 inch (19.050 mm)
View Details