ASRaymond Metric Disc Spring Washer BD040-200-0142

Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).
Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Suppliers

Company
Product
Description
Supplier Links
Metric Disc Spring Washer - BD040-200-0142 - ASRaymond
Maumee, OH, United States
Metric Disc Spring Washer
BD040-200-0142
Metric Disc Spring Washer BD040-200-0142
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Metric Disc Spring Washers

  • Material: carbon and stainless steel
  • Outside diameter: from .187" (4.75mm) to 4.47" (113mm)
  • Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm)
  • Load: from 5.8lbs (26N) to 86055lbs (382807N).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number BD040-200-0142
Product Name Metric Disc Spring Washer
Washer Type Disc Spring Washer
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.563 inch (14.300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Lock Washer - 1485 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.321 inch (8.153 mm)
View Details
2 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.813 inch (20.650 mm)
Outside Diameter 1.469 inch (37.306 mm)
View Details