ASRaymond Metric Disc Spring Washer BD034-100-0122

Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).
Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Suppliers

Company
Product
Description
Supplier Links
Metric Disc Spring Washer - BD034-100-0122 - ASRaymond
Maumee, OH, United States
Metric Disc Spring Washer
BD034-100-0122
Metric Disc Spring Washer BD034-100-0122
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Metric Disc Spring Washers

  • Material: carbon and stainless steel
  • Outside diameter: from .187" (4.75mm) to 4.47" (113mm)
  • Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm)
  • Load: from 5.8lbs (26N) to 86055lbs (382807N).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number BD034-100-0122
Product Name Metric Disc Spring Washer
Washer Type Disc Spring Washer
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.480 inch (12.192 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Lock Washer - 7248-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel
Outside Diameter 0.197 inch (5.004 mm)
View Details
4 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details
Stainless Steel Split Lock Washers for M8 Screw, 12.2mm (I.D.), 21.1mm (OD) - MD0127MXO120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.480 inch (12.200 mm)
View Details