ASRaymond Dome Spring Washer BC0875-030-S

Description
Stock Sizes in stainless steel and carbon steel Clover®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers in varying sequences, each size provides multiple load-carrying or deflection possibilities. These washers have had the set removed during the manufacturing process. Material Stainless Steel Type 17-7 PH - Chemistry per AMS 5529 Carbon Steel SAE 1070 to SAE 1074 (based on availability at time of manufacture) Certificate of compliance available upon request. Certificate of chemical analysis available at extra cost.
Description
Stock Sizes in stainless steel and carbon steel Clover®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers in varying sequences, each size provides multiple load-carrying or deflection possibilities. These washers have had the set removed during the manufacturing process. Material Stainless Steel Type 17-7 PH - Chemistry per AMS 5529 Carbon Steel SAE 1070 to SAE 1074 (based on availability at time of manufacture) Certificate of compliance available upon request. Certificate of chemical analysis available at extra cost.

Suppliers

Company
Product
Description
Supplier Links
Dome Spring Washer - BC0875-030-S - ASRaymond
Maumee, OH, United States
Dome Spring Washer
BC0875-030-S
Dome Spring Washer BC0875-030-S
Stock Sizes in stainless steel and carbon steel Clover®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers in varying sequences, each size provides multiple load-carrying or deflection possibilities. These washers have had the set removed during the manufacturing process. Material Stainless Steel Type 17-7 PH - Chemistry per AMS 5529 Carbon Steel SAE 1070 to SAE 1074 (based on availability at time of manufacture) Certificate of compliance available upon request. Certificate of chemical analysis available at extra cost.

Stock Sizes in stainless steel and carbon steel

Clover®Dome spring washers are well suited for applications where a Belleville washer or disc spring does not provide adequate deflection, or where the load obtained from a wave washer is not sufficient for the application. By combining washers in varying sequences, each size provides multiple load-carrying or deflection possibilities. These washers have had the set removed during the manufacturing process.

Material

  • Stainless Steel Type 17-7 PH - Chemistry per AMS 5529
  • Carbon Steel SAE 1070 to SAE 1074 (based on availability at time of manufacture)
  • Certificate of compliance available upon request.
  • Certificate of chemical analysis available at extra cost.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number BC0875-030-S
Product Name Dome Spring Washer
Washer Type Clover Dome™
Material StainlessSteel
Special Fitting Configuration Not Applicable
Inside Diameter 0.442 inch (11.227 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details
32 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM325415 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.157 inch (4.000 mm)
Outside Diameter 2.126 inch (54.000 mm)
View Details