ASRaymond Belleville and Flat Spring Washers B0343-013

Description
Stock sizes in high-carbon and stainless steels Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material Spring Steel Commercial - 1074 - Certified to ASTM-A684 Stainless steel Thicknesses up to and including 0.072 in. Commercial - Type 302 Government - AMS 5906 Type 302 Chemistry only Thicknesses over 0.072 in. Commercial - Type 17-7 PH certified to AMS 5528 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Tolerances Contact our engineering department for tolerances.
Description
Stock sizes in high-carbon and stainless steels Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material Spring Steel Commercial - 1074 - Certified to ASTM-A684 Stainless steel Thicknesses up to and including 0.072 in. Commercial - Type 302 Government - AMS 5906 Type 302 Chemistry only Thicknesses over 0.072 in. Commercial - Type 17-7 PH certified to AMS 5528 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Tolerances Contact our engineering department for tolerances.

Suppliers

Company
Product
Description
Supplier Links
Belleville and Flat Spring Washers - B0343-013 - ASRaymond
Maumee, OH, United States
Belleville and Flat Spring Washers
B0343-013
Belleville and Flat Spring Washers B0343-013
Stock sizes in high-carbon and stainless steels Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material Spring Steel Commercial - 1074 - Certified to ASTM-A684 Stainless steel Thicknesses up to and including 0.072 in. Commercial - Type 302 Government - AMS 5906 Type 302 Chemistry only Thicknesses over 0.072 in. Commercial - Type 17-7 PH certified to AMS 5528 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Tolerances Contact our engineering department for tolerances.

Stock sizes in high-carbon and stainless steels

Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture.

Material

  • Spring Steel
    Commercial - 1074 - Certified to ASTM-A684
  • Stainless steel
    Thicknesses up to and including 0.072 in.
    Commercial - Type 302
    Government - AMS 5906 Type 302 Chemistry only
    Thicknesses over 0.072 in.
    Commercial - Type 17-7 PH certified to AMS 5528
  • No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book.

Tolerances

  • Contact our engineering department for tolerances.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number B0343-013
Product Name Belleville and Flat Spring Washers
Washer Type Belleville
Material Spring Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.164 inch (4.166 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #2, Fibre - 3194 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Structural Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Material HardenedSteel
Finish Plain
View Details
Wave Spring Washers, 5.3mm Inside Diameter, 11mm Outside Diameter, M5 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB110 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.209 inch (5.300 mm)
View Details