Barantech, Inc. Waterproof and Tamper-Proof Control Panels SBR6

Description
Control Panel Black is a fully customizable touch metal piezo keypad designed to offer highly durable performance, particularly outdoors in extreme weather and in high-risk areas where vandalism is a concern. Made from waterproof and tamper-proof hyper-ruggedized milled metal housings and containing no moving parts, this door keypad provides reliable operation for security gates and access control. This keypad comes with Matrix output as standard, eliminating the need for costly ASIC interfaces. General characteristics: No moving parts – completely sealed against the environment One piece metal housings - milled for strength & vandal resistance Touch activated - operation by hand, gloves or tools Weatherproof - unaffected by salt water, humidity, fog or ice IP68K-IP69K-wash-dow n proof up to 100 Bar (submerged installations) Rugged switching- rated at 50,000,000 activations LED Ring or point illumination (RGB optionally) Material - aluminum or stainless steel Graphics - customized anodized printing or laser engraving Impact proof to IK10 ROHS Compliant Industry leading five-year warranty CAN bus J1939 ,RS-485 and other communication protocols (Customization) Optional wireless communication - Bluetooth or WiFi Marine Switch Panel / Marine Control Panel
Datasheet
Description
Control Panel Black is a fully customizable touch metal piezo keypad designed to offer highly durable performance, particularly outdoors in extreme weather and in high-risk areas where vandalism is a concern. Made from waterproof and tamper-proof hyper-ruggedized milled metal housings and containing no moving parts, this door keypad provides reliable operation for security gates and access control. This keypad comes with Matrix output as standard, eliminating the need for costly ASIC interfaces. General characteristics: No moving parts – completely sealed against the environment One piece metal housings - milled for strength & vandal resistance Touch activated - operation by hand, gloves or tools Weatherproof - unaffected by salt water, humidity, fog or ice IP68K-IP69K-wash-dow n proof up to 100 Bar (submerged installations) Rugged switching- rated at 50,000,000 activations LED Ring or point illumination (RGB optionally) Material - aluminum or stainless steel Graphics - customized anodized printing or laser engraving Impact proof to IK10 ROHS Compliant Industry leading five-year warranty CAN bus J1939 ,RS-485 and other communication protocols (Customization) Optional wireless communication - Bluetooth or WiFi Marine Switch Panel / Marine Control Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof and Tamper-Proof Control Panels - SBR6 - Barantech, Inc.
Clifton, NJ, United States
Waterproof and Tamper-Proof Control Panels
SBR6
Waterproof and Tamper-Proof Control Panels SBR6
Control Panel Black is a fully customizable touch metal piezo keypad designed to offer highly durable performance, particularly outdoors in extreme weather and in high-risk areas where vandalism is a concern. Made from waterproof and tamper-proof hyper-ruggedized milled metal housings and containing no moving parts, this door keypad provides reliable operation for security gates and access control. This keypad comes with Matrix output as standard, eliminating the need for costly ASIC interfaces. General characteristics: No moving parts – completely sealed against the environment One piece metal housings - milled for strength & vandal resistance Touch activated - operation by hand, gloves or tools Weatherproof - unaffected by salt water, humidity, fog or ice IP68K-IP69K-wash-dow n proof up to 100 Bar (submerged installations) Rugged switching- rated at 50,000,000 activations LED Ring or point illumination (RGB optionally) Material - aluminum or stainless steel Graphics - customized anodized printing or laser engraving Impact proof to IK10 ROHS Compliant Industry leading five-year warranty CAN bus J1939 ,RS-485 and other communication protocols (Customization) Optional wireless communication - Bluetooth or WiFi Marine Switch Panel / Marine Control Panel

Control Panel Black is a fully customizable touch metal piezo keypad designed to offer highly durable performance, particularly outdoors in extreme weather and in high-risk areas where vandalism is a concern. Made from waterproof and tamper-proof hyper-ruggedized milled metal housings and containing no moving parts, this door keypad provides reliable operation for security gates and access control. This keypad comes with Matrix output as standard, eliminating the need for costly ASIC interfaces.

General characteristics:

  • No moving parts – completely sealed against the environment
  • One piece metal housings - milled for strength & vandal resistance
  • Touch activated - operation by hand, gloves or tools
  • Weatherproof - unaffected by salt water, humidity, fog or ice
  • IP68K-IP69K-wash-down proof up to 100 Bar (submerged installations)
  • Rugged switching- rated at 50,000,000 activations
  • LED Ring or point illumination (RGB optionally)
  • Material - aluminum or stainless steel
  • Graphics - customized anodized printing or laser engraving
  • Impact proof to IK10
  • ROHS Compliant
  • Industry leading five-year warranty
  • CAN bus J1939 ,RS-485 and other communication protocols (Customization)
  • Optional wireless communication - Bluetooth or WiFi
  • Marine Switch Panel / Marine Control Panel
Supplier's Site Datasheet

Technical Specifications

  Barantech, Inc.
Product Category Control Panels
Product Number SBR6
Product Name Waterproof and Tamper-Proof Control Panels
Panel Operation Electrical
Operator Input Buttons/Knobs
Secondary Applications Security; Industrial
Features Outdoor Rated; Submersible; Other; Tamper-proof
Agency Approvals ROHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Local control stations - local control stations 07 3 zone 1 - BARTEC
Specs
Panel Operation Electrical
Current 690 amps
Voltage 1000 volts
View Details
Temperature Control Panels - SCR Direct Control Panel - WATTCO
Specs
Panel Type Temperature
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Open / Close Push Button Control Panel - Model PBOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details