Features interchangeable, nesting ventilators for customization and cleaning
Small (ø1.5mm) holes deter insects from entering
Can be pressure fit into place
Sugatsune America, Inc.
Done
Email Supplier
Description
Features interchangeable, nesting ventilators for customization and cleaning
Small (ø1.5mm) holes deter insects from entering
Can be pressure fit into place
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The APK-KHA226P-WT is a white ABS ventilator bezel designed for enclosure mounting, with a cutout dimension of 226 mm by 226 mm and a thickness of 5.1 mm. It features interchangeable vent covers and is compatible with the APK-KH ventilator series. The part weighs 46 grams and is packaged in quantities of 20 per box and 200 per carton.
Datasheet Summary Powered by GS/AI
The APK-KHA226P-WT is a white ABS ventilator bezel designed for enclosure mounting, with a cutout dimension of 226 mm by 226 mm and a thickness of 5.1 mm. It features interchangeable vent covers and is compatible with the APK-KH ventilator series. The part weighs 46 grams and is packaged in quantities of 20 per box and 200 per carton.
Features interchangeable, nesting ventilators for customization and cleaning
Small (ø1.5mm) holes deter insects from entering
Can be pressure fit into place
Features interchangeable, nesting ventilators for customization and cleaning