The FA-F2530GB-S is a single-orifice shock absorber designed for adjustable applications. It has a maximum cycle rate of 30 cycles per minute and can absorb a maximum energy of 49 J/kgf¬?m. The product features a maximum drag force of 3,920 N (400 kgf) and operates effectively within a temperature range of -5 to 70°C. The shock absorber has a unique double packing structure that enhances its durability, particularly in environments where adhering liquids may be present. This design helps prevent internal oil leakage and blockage during operation. The maximum equivalent mass is 490 kg, and it can handle an extension force of 33.2 N (3.38 kgf) or lower. The product is suitable for various applications but requires testing for adequacy based on the specific liquid used.
SHOCK ABSORBER, ADJUSTABLE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FA-F2530GB-S |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |