AST-100 is a stainless steel ventilator with a 100 mm (3-15/16") length, 81 mm (3-3/16") depth, and 4 mm thickness, featuring four 1.5 mm (1/16") diameter holes and a 91 mm pitch circle diameter. It is made of 304 stainless steel with a satin finish, weighs 271 g, and is supplied with tacks. The part is packaged 50 per box and 500 per carton.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | AST-100 |
| Product Name | STAINLESS STEEL VENTILATOR - AST-100 |