Banner Engineering Corp. Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering WLS70ZXW900DAQM

Description
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering - 37AJ8667 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering
37AJ8667
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering 37AJ8667
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8667
Product Name Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LEDs - 2491077P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 2.9 volts
View Details
3 suppliers
LED Indication - Discrete - 1497-1455-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details