Banner Engineering Corp. Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering WLS70ZXW900DA

Description
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering - 37AJ8666 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering
37AJ8666
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering 37AJ8666
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8666
Product Name Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Compact and lower height LEDs with lens - CSL0701DT - ROHM Semiconductor GmbH
Specs
LED Package: 2.9x2.4 (t=3.1)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details