Banner Engineering Corp. Led Light Bar, Daylight, 2700Lm, 600Mm; Light Color Banner Engineering WLS70ZXW600DAQM

Description
LED LIGHT BAR, DAYLIGHT, 2700LM, 600MM; Light Color:Daylight White; Lumen Output:2700lm; Power Rating:19.8W; Supply Voltage:277VAC; Light Bar Length:600mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 2700LM, 600MM; Light Color:Daylight White; Lumen Output:2700lm; Power Rating:19.8W; Supply Voltage:277VAC; Light Bar Length:600mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 2700Lm, 600Mm; Light Color Banner Engineering - 37AJ8665 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 2700Lm, 600Mm; Light Color Banner Engineering
37AJ8665
Led Light Bar, Daylight, 2700Lm, 600Mm; Light Color Banner Engineering 37AJ8665
LED LIGHT BAR, DAYLIGHT, 2700LM, 600MM; Light Color:Daylight White; Lumen Output:2700lm; Power Rating:19.8W; Supply Voltage:277VAC; Light Bar Length:600mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 2700LM, 600MM; Light Color:Daylight White; Lumen Output:2700lm; Power Rating:19.8W; Supply Voltage:277VAC; Light Bar Length:600mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8665
Product Name Led Light Bar, Daylight, 2700Lm, 600Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Chip LED with reflector - SML-012WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details