Banner Engineering Corp. Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering WLS70ZXW300DAQM

Description
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering - 37AJ8663 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering
37AJ8663
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering 37AJ8663
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8663
Product Name Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details