Banner Engineering Corp. Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering WLS70ZXW300DA

Description
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering - 37AJ8662 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering
37AJ8662
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering 37AJ8662
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8662
Product Name Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 150 degrees
View Details
LED Color Lighting - 516-ASM6-SGD1-NRT0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details