Banner Engineering Corp. Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering WLS70ZXW1200DAQM

Description
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering - 37AJ8661 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering
37AJ8661
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering 37AJ8661
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8661
Product Name Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
PICOLED™, Side-view and Ultra-compact, 860nm Infrared LED - CSL1501RW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.55 (t=0.5)
Peak Wavelength 860 nm (8600 Å)
Viewing Angle 70 degrees
View Details
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details