Banner Engineering Corp. Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering WLS70ZXW1200DA

Description
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering - 37AJ8660 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering
37AJ8660
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering 37AJ8660
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8660
Product Name Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
High Brightness LED - CLP6B-WKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details