Banner Engineering Corp. Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering WLS70ZCW900DAQM

Description
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering - 37AJ8659 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering
37AJ8659
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering 37AJ8659
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.8W; Supply Voltage:277VAC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8659
Product Name Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15U2W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details