Banner Engineering Corp. Led Light Bar, Daylight, 2700Lm, 600Mm; Light Color Banner Engineering WLS70ZCW600DAQM

Description
LED LIGHT BAR, DAYLIGHT, 2700LM, 600MM; Light Color:Daylight White; Lumen Output:2700lm; Power Rating:19.8W; Supply Voltage:277VAC; Light Bar Length:600mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 2700LM, 600MM; Light Color:Daylight White; Lumen Output:2700lm; Power Rating:19.8W; Supply Voltage:277VAC; Light Bar Length:600mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 2700Lm, 600Mm; Light Color Banner Engineering - 37AJ8658 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 2700Lm, 600Mm; Light Color Banner Engineering
37AJ8658
Led Light Bar, Daylight, 2700Lm, 600Mm; Light Color Banner Engineering 37AJ8658
LED LIGHT BAR, DAYLIGHT, 2700LM, 600MM; Light Color:Daylight White; Lumen Output:2700lm; Power Rating:19.8W; Supply Voltage:277VAC; Light Bar Length:600mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 2700LM, 600MM; Light Color:Daylight White; Lumen Output:2700lm; Power Rating:19.8W; Supply Voltage:277VAC; Light Bar Length:600mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8658
Product Name Led Light Bar, Daylight, 2700Lm, 600Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ALMD-CE3F-XZQ02TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
View Details