Banner Engineering Corp. Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering WLS70ZCW300DAQM

Description
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering - 37AJ8657 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering
37AJ8657
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering 37AJ8657
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.6W; Supply Voltage:277VAC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8657
Product Name Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
2.5X2.0MM GRN SMD LED YOKE LEAD - AM2520MGC08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details