Banner Engineering Corp. Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering WLS70ZCW1200DAQM

Description
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering - 37AJ8656 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering
37AJ8656
Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering 37AJ8656
LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 5400LM, 1.2M; Light Color:Daylight White; Lumen Output:5400lm; Power Rating:37.8W; Supply Voltage:277VAC; Light Bar Length:1.2m; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8656
Product Name Led Light Bar, Daylight, 5400Lm, 1.2M; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
3W High Power LED - ASMT-AA30-ARS00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 140 degrees
View Details
3 suppliers