Banner Engineering Corp. Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering WLS70XW900DPWM

Description
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.1W; Supply Voltage:30VDC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.1W; Supply Voltage:30VDC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering - 37AJ8654 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering
37AJ8654
Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering 37AJ8654
LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.1W; Supply Voltage:30VDC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 4050LM, 900MM; Light Color:Daylight White; Lumen Output:4050lm; Power Rating:28.1W; Supply Voltage:30VDC; Light Bar Length:900mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8654
Product Name Led Light Bar, Daylight, 4050Lm, 900Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Chip LED with reflector - SML-012PT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details