Banner Engineering Corp. Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering WLS70XW300DPWM

Description
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.3W; Supply Voltage:30VDC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes
Description
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.3W; Supply Voltage:30VDC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering - 37AJ8650 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering
37AJ8650
Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering 37AJ8650
LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.3W; Supply Voltage:30VDC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

LED LIGHT BAR, DAYLIGHT, 1350LM, 300MM; Light Color:Daylight White; Lumen Output:1350lm; Power Rating:9.3W; Supply Voltage:30VDC; Light Bar Length:300mm; IP Rating:IP65; Product Range:WLS70 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ8650
Product Name Led Light Bar, Daylight, 1350Lm, 300Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details